Capital Lighting, Inc. 109130 Sconces-Pocket 484336

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109130 Sconces-Pocket - 484336 - Capital Lighting, Inc.
Columbus, OH, USA
109130 Sconces-Pocket
484336
109130 Sconces-Pocket 484336
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.75 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.75
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Amber
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484336
Product Name 109130 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details