Capital Lighting, Inc. 109134 Sconces-Pocket 484331

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109134 Sconces-Pocket - 484331 - Capital Lighting, Inc.
Columbus, OH, USA
109134 Sconces-Pocket
484331
109134 Sconces-Pocket 484331
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 5.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: White Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 5.00
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: White
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484331
Product Name 109134 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details