Capital Lighting, Inc. 109136 Sconces-Double Glass 484330

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109136 Sconces-Double Glass - 484330 - Capital Lighting, Inc.
Columbus, OH, USA
109136 Sconces-Double Glass
484330
109136 Sconces-Double Glass 484330
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brown Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.00
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brown
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484330
Product Name 109136 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details