Capital Lighting, Inc. 109152 Semi-Flush Mts.-Other 484317

Description
PRODUCT DETAILS / SPECS Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Custom Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Custom Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109152 Semi-Flush Mts.-Other - 484317 - Capital Lighting, Inc.
Columbus, OH, USA
109152 Semi-Flush Mts.-Other
484317
109152 Semi-Flush Mts.-Other 484317
PRODUCT DETAILS / SPECS Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Custom Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Custom
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484317
Product Name 109152 Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details