Capital Lighting, Inc. 109198 Lamps-Accent Lamps 484313

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Ivory & Floral/Ivory Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Ivory & Floral/Ivory Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
109198 Lamps-Accent Lamps - 484313 - Capital Lighting, Inc.
Columbus, OH, USA
109198 Lamps-Accent Lamps
484313
109198 Lamps-Accent Lamps 484313
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Ivory & Floral/Ivory Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Ivory & Floral/Ivory
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484313
Product Name 109198 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details