PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 36.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 484310 |
| Product Name | 109210 Pendants-Bowl Style |
| Application | Residential |