Capital Lighting, Inc. 16445 Lamps-Accent Lamps 484299

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 10 Finish: Multi Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 10 Finish: Multi Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
16445 Lamps-Accent Lamps - 484299 - Capital Lighting, Inc.
Columbus, OH, USA
16445 Lamps-Accent Lamps
484299
16445 Lamps-Accent Lamps 484299
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 10 Finish: Multi Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 10
Finish: Multi
Product Name: Two Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484299
Product Name 16445 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details