Capital Lighting, Inc. 18603 Sconces-Single Glass 484275

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Length 20.00 Bulb Type: TBD Finish: Copper Product Name: Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Length 20.00 Bulb Type: TBD Finish: Copper Product Name: Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
18603 Sconces-Single Glass - 484275 - Capital Lighting, Inc.
Columbus, OH, USA
18603 Sconces-Single Glass
484275
18603 Sconces-Single Glass 484275
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Length 20.00 Bulb Type: TBD Finish: Copper Product Name: Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Length 20.00
Bulb
Type: TBD
Finish: Copper
Product Name: Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484275
Product Name 18603 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details