Capital Lighting, Inc. 18598 Landscape Ltg.-Accent 484272

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 3 Bulb Type: Rope Finish: Bronze Product Name: Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 3 Bulb Type: Rope Finish: Bronze Product Name: Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
18598 Landscape Ltg.-Accent - 484272 - Capital Lighting, Inc.
Columbus, OH, USA
18598 Landscape Ltg.-Accent
484272
18598 Landscape Ltg.-Accent 484272
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.50 Extension: 3 Bulb Type: Rope Finish: Bronze Product Name: Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.50
Extension: 3
Bulb
Type: Rope
Finish: Bronze
Product Name: Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484272
Product Name 18598 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details