Capital Lighting, Inc. 24112 Lamps-Accent Lamps 484253

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Pink Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Pink Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
24112 Lamps-Accent Lamps - 484253 - Capital Lighting, Inc.
Columbus, OH, USA
24112 Lamps-Accent Lamps
484253
24112 Lamps-Accent Lamps 484253
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Pink Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Extension: 4.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Pink
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484253
Product Name 24112 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details