Capital Lighting, Inc. 20286 Lamps-Table Lamps 484241

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory/Ivory Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory/Ivory Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
20286 Lamps-Table Lamps - 484241 - Capital Lighting, Inc.
Columbus, OH, USA
20286 Lamps-Table Lamps
484241
20286 Lamps-Table Lamps 484241
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.50 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory/Ivory Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ivory/Ivory
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484241
Product Name 20286 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details