Capital Lighting, Inc. 24082 Lamps-Accent Lamps 484227

Description
PRODUCT DETAILS / SPECS Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Gypsy Marble Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Gypsy Marble Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
24082 Lamps-Accent Lamps - 484227 - Capital Lighting, Inc.
Columbus, OH, USA
24082 Lamps-Accent Lamps
484227
24082 Lamps-Accent Lamps 484227
PRODUCT DETAILS / SPECS Height: 15.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Gypsy Marble Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Height: 15.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Gypsy Marble
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484227
Product Name 24082 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details