Capital Lighting, Inc. 24093 Lamps-Accent Lamps 484221

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Green Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Green Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
24093 Lamps-Accent Lamps - 484221 - Capital Lighting, Inc.
Columbus, OH, USA
24093 Lamps-Accent Lamps
484221
24093 Lamps-Accent Lamps 484221
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Green Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Green
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484221
Product Name 24093 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details