Capital Lighting, Inc. 23765 Lamps-Table Lamps 484216

Description
PRODUCT DETAILS / SPECS Height: 18.50 Bulb Type: Reg Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 18.50 Bulb Type: Reg Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
23765 Lamps-Table Lamps - 484216 - Capital Lighting, Inc.
Columbus, OH, USA
23765 Lamps-Table Lamps
484216
23765 Lamps-Table Lamps 484216
PRODUCT DETAILS / SPECS Height: 18.50 Bulb Type: Reg Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 18.50
Bulb
Type: Reg
Qty: 1
Wattage: 60
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484216
Product Name 23765 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details