Capital Lighting, Inc. 23762 Lamps-Table Lamps 484214

Description
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: Reg Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: Reg Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
23762 Lamps-Table Lamps - 484214 - Capital Lighting, Inc.
Columbus, OH, USA
23762 Lamps-Table Lamps
484214
23762 Lamps-Table Lamps 484214
PRODUCT DETAILS / SPECS Height: 18.00 Bulb Type: Reg Qty: 1 Wattage: 60 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 18.00
Bulb
Type: Reg
Qty: 1
Wattage: 60
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484214
Product Name 23762 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details