Capital Lighting, Inc. 23824 Sconces-Pocket 484210

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
23824 Sconces-Pocket - 484210 - Capital Lighting, Inc.
Columbus, OH, USA
23824 Sconces-Pocket
484210
23824 Sconces-Pocket 484210
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484210
Product Name 23824 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details