Capital Lighting, Inc. 24074 Lamps-Accent Lamps 484200

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Blue Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Blue Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
24074 Lamps-Accent Lamps - 484200 - Capital Lighting, Inc.
Columbus, OH, USA
24074 Lamps-Accent Lamps
484200
24074 Lamps-Accent Lamps 484200
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.50 Extension: 6.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Blue Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Blue
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484200
Product Name 24074 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details