Capital Lighting, Inc. 109617 Bathroom Fixtures-Five+Lights 484196

Description
PRODUCT DETAILS / SPECS Width/Dia: 73.00 Height: 73.00 Extension: 5 Bulb Type: T10 Qty: 6 Wattage: 60 Product Name: Six Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 73.00 Height: 73.00 Extension: 5 Bulb Type: T10 Qty: 6 Wattage: 60 Product Name: Six Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109617 Bathroom Fixtures-Five+Lights - 484196 - Capital Lighting, Inc.
Columbus, OH, USA
109617 Bathroom Fixtures-Five+Lights
484196
109617 Bathroom Fixtures-Five+Lights 484196
PRODUCT DETAILS / SPECS Width/Dia: 73.00 Height: 73.00 Extension: 5 Bulb Type: T10 Qty: 6 Wattage: 60 Product Name: Six Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 73.00
Height: 73.00
Extension: 5
Bulb
Type: T10
Qty: 6
Wattage: 60
Product Name: Six Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484196
Product Name 109617 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details