Capital Lighting, Inc. 109768 Mini Pendants-Chain 484195

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109768 Mini Pendants-Chain - 484195 - Capital Lighting, Inc.
Columbus, OH, USA
109768 Mini Pendants-Chain
484195
109768 Mini Pendants-Chain 484195
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Craftsman Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Craftsman
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484195
Product Name 109768 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details