PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Wall Sconce
Category: Wall Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 484190 |
| Product Name | 109763 Sconces-Pocket |
| Application | Residential |