Capital Lighting, Inc. 110963 Semi-Flush Mts.-Bowl Style 484189

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Red Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Red Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110963 Semi-Flush Mts.-Bowl Style - 484189 - Capital Lighting, Inc.
Columbus, OH, USA
110963 Semi-Flush Mts.-Bowl Style
484189
110963 Semi-Flush Mts.-Bowl Style 484189
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Red Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Red
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484189
Product Name 110963 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details