Capital Lighting, Inc. 109902 Sconces-Pocket 484173

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: A/C/Silver Mica/Green Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: A/C/Silver Mica/Green Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109902 Sconces-Pocket - 484173 - Capital Lighting, Inc.
Columbus, OH, USA
109902 Sconces-Pocket
484173
109902 Sconces-Pocket 484173
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: A/C/Silver Mica/Green Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: A/C/Silver Mica/Green
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484173
Product Name 109902 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details