Capital Lighting, Inc. 109917 Island/Pool Table-3 Light Bar 484171

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 30.00 Length 30.00 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 30.00 Length 30.00 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109917 Island/Pool Table-3 Light Bar - 484171 - Capital Lighting, Inc.
Columbus, OH, USA
109917 Island/Pool Table-3 Light Bar
484171
109917 Island/Pool Table-3 Light Bar 484171
PRODUCT DETAILS / SPECS Width/Dia: 50.00 Height: 30.00 Length 30.00 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 50.00
Height: 30.00
Length 30.00
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484171
Product Name 109917 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details