Capital Lighting, Inc. 109960 Mini Pendants-Rod 484170

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: 59rg Hag 59g Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: 59rg Hag 59g Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
109960 Mini Pendants-Rod - 484170 - Capital Lighting, Inc.
Columbus, OH, USA
109960 Mini Pendants-Rod
484170
109960 Mini Pendants-Rod 484170
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: 59rg Hag 59g Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: 59rg Hag 59g
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484170
Product Name 109960 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details