Capital Lighting, Inc. 110093 Large Chandeliers-Glass Shade 484167

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 65.00 Bulb Type: Par 30 Qty: 7 Wattage: 50 Finish: Amber Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 65.00 Bulb Type: Par 30 Qty: 7 Wattage: 50 Finish: Amber Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110093 Large Chandeliers-Glass Shade - 484167 - Capital Lighting, Inc.
Columbus, OH, USA
110093 Large Chandeliers-Glass Shade
484167
110093 Large Chandeliers-Glass Shade 484167
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 65.00 Bulb Type: Par 30 Qty: 7 Wattage: 50 Finish: Amber Product Name: Seven Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 65.00
Bulb
Type: Par 30
Qty: 7
Wattage: 50
Finish: Amber
Product Name: Seven Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484167
Product Name 110093 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details