Capital Lighting, Inc. 110188 Bathroom Fixtures-Four Lights 484165

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Cafe Noir/Silver Mica Product Name: Four Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Cafe Noir/Silver Mica Product Name: Four Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110188 Bathroom Fixtures-Four Lights - 484165 - Capital Lighting, Inc.
Columbus, OH, USA
110188 Bathroom Fixtures-Four Lights
484165
110188 Bathroom Fixtures-Four Lights 484165
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Cafe Noir/Silver Mica Product Name: Four Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 4.50
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Cafe Noir/Silver Mica
Product Name: Four Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484165
Product Name 110188 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details