PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 38.00
Extension: 27
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 484163 |
| Product Name | 110134 Sconces-Single Glass |
| Application | Residential |