Capital Lighting, Inc. 110186 Semi-Flush Mts.-Bowl Style 484162

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110186 Semi-Flush Mts.-Bowl Style - 484162 - Capital Lighting, Inc.
Columbus, OH, USA
110186 Semi-Flush Mts.-Bowl Style
484162
110186 Semi-Flush Mts.-Bowl Style 484162
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484162
Product Name 110186 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details