Capital Lighting, Inc. 110802 Large Chandeliers-Glass Shade 484159

Description
PRODUCT DETAILS / SPECS Width/Dia: 64.00 Height: 85.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bai Craftsman Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 64.00 Height: 85.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bai Craftsman Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110802 Large Chandeliers-Glass Shade - 484159 - Capital Lighting, Inc.
Columbus, OH, USA
110802 Large Chandeliers-Glass Shade
484159
110802 Large Chandeliers-Glass Shade 484159
PRODUCT DETAILS / SPECS Width/Dia: 64.00 Height: 85.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Bai Craftsman Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 64.00
Height: 85.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Bai Craftsman
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484159
Product Name 110802 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details