Capital Lighting, Inc. 109972 Bathroom Fixtures-Three Lights 484149

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Green Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Green Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
109972 Bathroom Fixtures-Three Lights - 484149 - Capital Lighting, Inc.
Columbus, OH, USA
109972 Bathroom Fixtures-Three Lights
484149
109972 Bathroom Fixtures-Three Lights 484149
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Green Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 11.50
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Green
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484149
Product Name 109972 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details