Capital Lighting, Inc. 110270 Bathroom Fixtures-Two Lights 484139

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Length 6.50 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Length 6.50 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110270 Bathroom Fixtures-Two Lights - 484139 - Capital Lighting, Inc.
Columbus, OH, USA
110270 Bathroom Fixtures-Two Lights
484139
110270 Bathroom Fixtures-Two Lights 484139
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Length 6.50 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.50
Length 6.50
Extension: 4
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484139
Product Name 110270 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details