Capital Lighting, Inc. 110338 Semi-Flush Mts.-Bowl Style 484135

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110338 Semi-Flush Mts.-Bowl Style - 484135 - Capital Lighting, Inc.
Columbus, OH, USA
110338 Semi-Flush Mts.-Bowl Style
484135
110338 Semi-Flush Mts.-Bowl Style 484135
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 20.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Bronze Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 20.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Bronze
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484135
Product Name 110338 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details