Capital Lighting, Inc. 110324 Lamps-Table Lamps 484132

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bawag Jaag Bajaag 59rag Green Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bawag Jaag Bajaag 59rag Green Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
110324 Lamps-Table Lamps - 484132 - Capital Lighting, Inc.
Columbus, OH, USA
110324 Lamps-Table Lamps
484132
110324 Lamps-Table Lamps 484132
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bawag Jaag Bajaag 59rag Green Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bawag Jaag Bajaag 59rag Green
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484132
Product Name 110324 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details