Capital Lighting, Inc. 110366 Sconces-Pocket 484117

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110366 Sconces-Pocket - 484117 - Capital Lighting, Inc.
Columbus, OH, USA
110366 Sconces-Pocket
484117
110366 Sconces-Pocket 484117
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Black Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Black
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484117
Product Name 110366 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details