Capital Lighting, Inc. 110445 Lamps-Table Lamps 484109

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
110445 Lamps-Table Lamps - 484109 - Capital Lighting, Inc.
Columbus, OH, USA
110445 Lamps-Table Lamps
484109
110445 Lamps-Table Lamps 484109
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Amber Product Name: Two Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Amber
Product Name: Two Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484109
Product Name 110445 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details