Capital Lighting, Inc. 110588 Lamps-Floor Lamps 484108

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
110588 Lamps-Floor Lamps - 484108 - Capital Lighting, Inc.
Columbus, OH, USA
110588 Lamps-Floor Lamps
484108
110588 Lamps-Floor Lamps 484108
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 65.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 65.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484108
Product Name 110588 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details