Capital Lighting, Inc. 110578 Mini Pendants-Cable 484105

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110578 Mini Pendants-Cable - 484105 - Capital Lighting, Inc.
Columbus, OH, USA
110578 Mini Pendants-Cable
484105
110578 Mini Pendants-Cable 484105
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484105
Product Name 110578 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details