Capital Lighting, Inc. 110514 Bathroom Fixtures-Three Lights 484100

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
110514 Bathroom Fixtures-Three Lights - 484100 - Capital Lighting, Inc.
Columbus, OH, USA
110514 Bathroom Fixtures-Three Lights
484100
110514 Bathroom Fixtures-Three Lights 484100
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.50 Extension: 4.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.50
Extension: 4.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484100
Product Name 110514 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details