Capital Lighting, Inc. 111123 Exterior -Wall Mount 484099

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
111123 Exterior -Wall Mount - 484099 - Capital Lighting, Inc.
Columbus, OH, USA
111123 Exterior -Wall Mount
484099
111123 Exterior -Wall Mount 484099
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.25 Extension: 11.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.25
Extension: 11.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484099
Product Name 111123 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details