Capital Lighting, Inc. 111186 Pendants-Bowl Style 484093

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111186 Pendants-Bowl Style - 484093 - Capital Lighting, Inc.
Columbus, OH, USA
111186 Pendants-Bowl Style
484093
111186 Pendants-Bowl Style 484093
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 34.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Amber Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 34.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Amber
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484093
Product Name 111186 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details