Capital Lighting, Inc. 111206 Island/Pool Table-3 Light Bar 484092

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111206 Island/Pool Table-3 Light Bar - 484092 - Capital Lighting, Inc.
Columbus, OH, USA
111206 Island/Pool Table-3 Light Bar
484092
111206 Island/Pool Table-3 Light Bar 484092
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 63.00 Length 63.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Amber Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 63.00
Length 63.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Amber
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484092
Product Name 111206 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details