Capital Lighting, Inc. 111189 Large Chandeliers-Glass Shade 484091

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Custom Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Custom Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111189 Large Chandeliers-Glass Shade - 484091 - Capital Lighting, Inc.
Columbus, OH, USA
111189 Large Chandeliers-Glass Shade
484091
111189 Large Chandeliers-Glass Shade 484091
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 60.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Custom Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 60.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Custom
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484091
Product Name 111189 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details