Capital Lighting, Inc. 111277 Mini Pendants-Cable 484077

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chambord Swirl (Purple) Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chambord Swirl (Purple) Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111277 Mini Pendants-Cable - 484077 - Capital Lighting, Inc.
Columbus, OH, USA
111277 Mini Pendants-Cable
484077
111277 Mini Pendants-Cable 484077
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chambord Swirl (Purple) Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chambord Swirl (Purple)
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484077
Product Name 111277 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details