Capital Lighting, Inc. 111296 Mini Pendants-Cable 484075

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Times Square (Purple/Blue/Green/C onfetti Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Times Square (Purple/Blue/Green/C onfetti Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111296 Mini Pendants-Cable - 484075 - Capital Lighting, Inc.
Columbus, OH, USA
111296 Mini Pendants-Cable
484075
111296 Mini Pendants-Cable 484075
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Times Square (Purple/Blue/Green/C onfetti Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Times Square (Purple/Blue/Green/Confetti
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484075
Product Name 111296 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details