Capital Lighting, Inc. 111293 Mini Pendants-Cable 484072

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111293 Mini Pendants-Cable - 484072 - Capital Lighting, Inc.
Columbus, OH, USA
111293 Mini Pendants-Cable
484072
111293 Mini Pendants-Cable 484072
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Amber
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484072
Product Name 111293 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details