Capital Lighting, Inc. 111339 Mini Pendants-Cable 484046

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
111339 Mini Pendants-Cable - 484046 - Capital Lighting, Inc.
Columbus, OH, USA
111339 Mini Pendants-Cable
484046
111339 Mini Pendants-Cable 484046
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Blue Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Blue
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484046
Product Name 111339 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details