Capital Lighting, Inc. 111451 Exterior -Wall Mount 484038

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
111451 Exterior -Wall Mount - 484038 - Capital Lighting, Inc.
Columbus, OH, USA
111451 Exterior -Wall Mount
484038
111451 Exterior -Wall Mount 484038
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.25 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.25
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484038
Product Name 111451 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details