Capital Lighting, Inc. 111417 Sconces-Single Glass 484032

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 3.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 3.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
111417 Sconces-Single Glass - 484032 - Capital Lighting, Inc.
Columbus, OH, USA
111417 Sconces-Single Glass
484032
111417 Sconces-Single Glass 484032
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 3.75 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 3.75
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484032
Product Name 111417 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details