PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Extension: 3.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Wall Sconce
Category: Wall Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 484031 |
| Product Name | 111415 Sconces-Single Glass |
| Application | Residential |