Capital Lighting, Inc. 11262 Lamps-Accent Lamps 484020

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
11262 Lamps-Accent Lamps - 484020 - Capital Lighting, Inc.
Columbus, OH, USA
11262 Lamps-Accent Lamps
484020
11262 Lamps-Accent Lamps 484020
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Bronze Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Bronze
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 484020
Product Name 11262 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details